Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage AC Min | 85V |
---|---|
Input Voltage AC Max | 265V |
AC / DC Converter Case Style | DIP |
No. of Pins | 7Pins |
Power Rating | 20W |
Topology | Flyback |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Input Voltage | 265VAC |
No. of Outputs | 1Outputs |
Supply Voltage Max | 23.5V |
Supply Voltage Min | 8.5V |
136kHz 800V 3A 7R DIP7 | Schukat Electronic |
AC/DC CONVERTER, 800V, 136KHZ, 7DIP | Farnell |
Power Conversion |Stmicroelectronics VIPER25LN | Newark Electronics |
High Voltage Converters 7-Pin PDIP Tube | Avnet America |
Where can I find additional details, specifications and documents for a VIPER25LN?
Additional datasheets, footprints and schematics for VIPER25LN are listed on our Part Details page. You can also find images and similar parts to VIPER25LN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VIPER25LN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VIPER25LN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VIPER25LN fall under?
The VIPER25LN is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to VIPER25LN when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VIPER25LN you can contact the distributor directly for product support, shipping queries etc.
Is the VIPER25LN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VIPER25LN have stock available?
Authorised distributors including Chip One Stop, Schukat Electronic, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for VIPER25LN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VIPER25LN often in real-time on the comparison pages.
What if I can't find stock of VIPER25LN?
You can fill out our help required form which you can use to request a quote for VIPER25LN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.