Status: | Active |
---|---|
Series: | VIPER25 |
RoHS: | Compliant |
800 V avalanche rugged power section |
Quasi-resonant (QR) control for valley switching operation |
Standby power < 50 mW at 265 Vac |
Limiting current with adjustable set point |
Adjustable and accurate overvoltage protection |
On-board soft-start |
Safe auto-restart after a fault condition |
Hysteretic thermal shutdown |
Product Specifications |
---|
DS6205 Off-line high voltage converters |
Application Notes |
---|
AN3286 EVLVIPER25L-10WSB: 5 V/10 W, quasi-resonant isolated flyback |
AN4564 Is a positive power supply mandatory for my application, or could a negative output work also? |
User Manuals |
---|
UM2167 OrCAD PSpice model usage instructions |
Application Notes for related Tools & Software |
---|
AN4685 12 V, 10 W isolated flyback converter based on VIPer25HD |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Power Management Guide |
VIPerPlus - Bring a Plus to your SMPS design |
VIPerPlus evaluation boards |
AC/DC CONV, FLYBACK, NSOIC-16 | Farnell |
VIPER25 Series 23.5 V 250 kHz 3.5 mA Off-Line High Voltage Converter - SOIC-16N | Future Electronics |
High Voltage Converters 16-Pin SO N T/R | Avnet America |
Power Conversion |Stmicroelectronics VIPER25HDTR | Newark Electronics |
Where can I find additional details, specifications and documents for a VIPER25HDTR?
Additional datasheets, footprints and schematics for VIPER25HDTR are listed on our Part Details page. You can also find images and similar parts to VIPER25HDTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VIPER25HDTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VIPER25HDTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VIPER25HDTR fall under?
The VIPER25HDTR is listed under Power Management > AC-DC Converters > High Voltage Converters > VIPerPlus.
Can I view similar or alternative parts?
You can view similar parts to VIPER25HDTR when available in the VIPerPlus range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VIPER25HDTR you can contact the distributor directly for product support, shipping queries etc.
Is the VIPER25HDTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for VIPER25HDTR have stock available?
Authorised distributors including Farnell, Future Electronics, Avnet America, element14 and Newark Electronics have stock available or on a lead time for VIPER25HDTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VIPER25HDTR often in real-time on the comparison pages.
What if I can't find stock of VIPER25HDTR?
You can fill out our help required form which you can use to request a quote for VIPER25HDTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.