Status: | Active |
---|---|
Series: | VIPER22AS-E |
RoHS: | Compliant |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.07
|
1,156
in stock
|
Buy Now | |
Newark Electronics
from US$0.96
|
1,213
in stock
|
Buy Now | |
element14
from US$0.86
|
1,213
in stock
|
Buy Now | |
Farnell
from US$0.85
|
1,213
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.15
|
93
in stock
|
Buy Now | |
Future Electronics
from US$0.76
|
84
in stock
|
Buy Now | |
EBV Elektronik
-
|
900
in stock
|
Buy Now | |
Avnet Silica
-
|
100
in stock
|
Buy Now | |
Avnet America
from US$0.69
|
-
|
Buy Now | |
Distrelec
from US$1.55
|
-
|
Buy Now |
Fixed 60 kHz switching frequency |
9 V to 38 V wide range VDDvoltage |
Current mode control |
Auxiliary undervoltage lockout with hysteresis |
High voltage start-up current source |
Overtemperature, overcurrent and overvoltage protection with auto-restart |
Ic, Smps 20W Smart, Smd, Soic8 | Newark Electronics |
IC, SMPS 20W SMART, SMD, SOIC8 | element14 |
Off-Line SMPS Primary Reg VIPER22AS-E | RS |
IC: driver | Transfer Multisort Elektronik |
VIPER22 Series 38 V Low Power Off Line SMPS Primary Switcher - SOIC-8 | Future Electronics |
Primary Switch 8-Pin SO N Tube | EBV Elektronik |
ST AC/DC Off-Line Switching Converter 60kHz 730 V SO-8 | Distrelec |
Where can I find additional details, specifications and documents for a VIPER22AS-E?
Additional datasheets, footprints and schematics for VIPER22AS-E are listed on our Part Details page. You can also find images and similar parts to VIPER22AS-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VIPER22AS-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VIPER22AS-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VIPER22AS-E fall under?
The VIPER22AS-E is listed under Power Management > AC-DC Converters > High Voltage Converters > VIPer.
Can I view similar or alternative parts?
You can view similar parts to VIPER22AS-E when available in the VIPer range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VIPER22AS-E you can contact the distributor directly for product support, shipping queries etc.
Is the VIPER22AS-E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for VIPER22AS-E have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for VIPER22AS-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VIPER22AS-E often in real-time on the comparison pages.
What if I can't find stock of VIPER22AS-E?
You can fill out our help required form which you can use to request a quote for VIPER22AS-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.