Status: | Active |
---|---|
Series: | VIPER17 |
RoHS: | Compliant |
800 V avalanche rugged power section |
PWM operation with frequency jittering for low EMI |
Operating frequency: 60 kHz for L type 115 kHz for H type |
60 kHz for L type |
115 kHz for H type |
Standby power < 30 mW at 265 VAC |
Limiting current with adjustable set point |
Adjustable and accurate overvoltage protection |
On-board soft-start |
Safe auto-restart after a fault condition |
Hysteresis thermal shutdown |
Product Specifications |
---|
DS5706 Energy saving VIPerPlus: HV switching regulator for flyback converter |
User Manuals |
---|
UM2167 OrCAD PSpice model usage instructions |
Application Notes for related Tools & Software |
---|
AN2934 STEVAL-ISA062V1: 6 W, wide-range dual and single output SMPS demonstration board based on the VIPer17 |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Power Management Guide |
VIPerPlus - Bring a Plus to your SMPS design |
VIPerPlus evaluation boards |
Ac/Dc Conv, Flyback, -40 To 150Deg C | Newark Electronics |
AC/DC CONVERTER, FLYBACK, DIP-7 | element14 |
SMPS Primary I.C.: PWM Controller + HV Power MOSFET 0.38A 800V 24&ohm | Micros |
High Voltage Converters 7-Pin PDIP Tube | EBV Elektronik |
VIPER17 Series 23.5 V 127 kHz HV Switching Regulator for Flyback Converter-DIP-7 | Future Electronics |
Where can I find additional details, specifications and documents for a VIPER17HN?
Additional datasheets, footprints and schematics for VIPER17HN are listed on our Part Details page. You can also find images and similar parts to VIPER17HN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VIPER17HN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VIPER17HN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VIPER17HN fall under?
The VIPER17HN is listed under Power Management > AC-DC Converters > High Voltage Converters > VIPerPlus.
Can I view similar or alternative parts?
You can view similar parts to VIPER17HN when available in the VIPerPlus range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VIPER17HN you can contact the distributor directly for product support, shipping queries etc.
Is the VIPER17HN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for VIPER17HN have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Micros and EBV Elektronik have stock available or on a lead time for VIPER17HN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VIPER17HN often in real-time on the comparison pages.
What if I can't find stock of VIPER17HN?
You can fill out our help required form which you can use to request a quote for VIPER17HN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.