Status: | Active |
---|---|
Series: | VIPER16 |
RoHS: | Compliant |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.51
|
4,970
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.80
|
7,025
in stock
|
Buy Now | |
Newark Electronics
from US$0.67
|
4,970
in stock
|
Buy Now | |
element14
from US$0.52
|
4,970
in stock
|
Buy Now | |
Schukat Electronic
from US$0.57
|
4,180
in stock
|
Buy Now | |
Avnet Silica
-
|
45,000
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
-
|
Buy Now | |
Avnet America
from US$0.48
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
800 V avalanche rugged power section |
PWM operation with frequency jittering for low EMI |
Operating frequency: 60 kHz for L type 115 kHz for H type |
60 kHz for L type |
115 kHz for H type |
No need of auxiliary winding for low power application |
Standby power < 30 mW at 230 VAC |
Limiting current with adjustable set point |
On-board soft-start |
Safe auto-restart after a fault condition |
Hysteretic thermal shutdown |
Product Specifications |
---|
DS5995 Fixed frequency VIPerâ„¢ plus family |
Design Notes & Tips |
---|
DT0036 Improving voltage regulation of a buck converter using the VIPerPLUS |
Presentations |
---|
VIPerx6 family |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Power Management Guide |
VIPerPlus - Bring a Plus to your SMPS design |
VIPerPlus evaluation boards |
IC: driver | Transfer Multisort Elektronik |
Ac/Dc Conv, Buck/Flyback, Soic-16 | Newark Electronics |
AC/DC CONV, BUCK/FLYBACK, SOIC-16 | element14 |
60kHz 800V 2,5A 24R SO16 | Schukat Electronic |
Conv AC-DC Single Buck/Flyback 85V 265V 16-Pin SOIC T/R | Avnet Silica |
VIPer16 Series 23.5 V 66 kHz SMT Off-Line High Voltage Converter - SOIC-16N | Future Electronics |
Off Line Converter 16-Pin SO N T/R | Avnet America |
Where can I find additional details, specifications and documents for a VIPER16LDTR?
Additional datasheets, footprints and schematics for VIPER16LDTR are listed on our Part Details page. You can also find images and similar parts to VIPER16LDTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VIPER16LDTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VIPER16LDTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VIPER16LDTR fall under?
The VIPER16LDTR is listed under Power Management > AC-DC Converters > High Voltage Converters > VIPerPlus.
Can I view similar or alternative parts?
You can view similar parts to VIPER16LDTR when available in the VIPerPlus range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VIPER16LDTR you can contact the distributor directly for product support, shipping queries etc.
Is the VIPER16LDTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for VIPER16LDTR have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for VIPER16LDTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VIPER16LDTR often in real-time on the comparison pages.
What if I can't find stock of VIPER16LDTR?
You can fill out our help required form which you can use to request a quote for VIPER16LDTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.