Status: | Active |
---|---|
Series: | VIPER16 |
RoHS: | Compliant |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.52
|
2,410
in stock
|
Buy Now | |
Newark Electronics
from US$0.61
|
2,410
in stock
|
Buy Now | |
element14
from US$0.58
|
2,410
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.75
|
138
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
50
in stock
|
Buy Now | |
Avnet Silica
-
|
1,250
in stock
|
Buy Now | |
Avnet America
from US$0.49
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
800 V avalanche rugged power section |
PWM operation with frequency jittering for low EMI |
Operating frequency: 60 kHz for L type 115 kHz for H type |
60 kHz for L type |
115 kHz for H type |
No need of auxiliary winding for low power application |
Standby power < 30 mW at 230 VAC |
Limiting current with adjustable set point |
On-board soft-start |
Safe auto-restart after a fault condition |
Hysteretic thermal shutdown |
Product Specifications |
---|
DS5995 Fixed frequency VIPerâ„¢ plus family |
Design Notes & Tips |
---|
DT0036 Improving voltage regulation of a buck converter using the VIPerPLUS |
Presentations |
---|
VIPerx6 family |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Power Management Guide |
VIPerPlus - Bring a Plus to your SMPS design |
VIPerPlus evaluation boards |
Ac/Dc Converter, 800V, 115Khz, 7Dip | Newark Electronics |
AC/DC CONVERTER, 800V, 115KHZ, 7DIP | element14 |
IC: driver | Transfer Multisort Elektronik |
VIPER16 Series 23.5 V 127 kHz 1.5 mA Through Hole Off-Line Converter - DIP-7 | Future Electronics |
Off Line Converter 7-Pin PDIP Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a VIPER16HN?
Additional datasheets, footprints and schematics for VIPER16HN are listed on our Part Details page. You can also find images and similar parts to VIPER16HN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VIPER16HN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VIPER16HN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VIPER16HN fall under?
The VIPER16HN is listed under Power Management > AC-DC Converters > High Voltage Converters > VIPerPlus.
Can I view similar or alternative parts?
You can view similar parts to VIPER16HN when available in the VIPerPlus range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VIPER16HN you can contact the distributor directly for product support, shipping queries etc.
Is the VIPER16HN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for VIPER16HN have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for VIPER16HN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VIPER16HN often in real-time on the comparison pages.
What if I can't find stock of VIPER16HN?
You can fill out our help required form which you can use to request a quote for VIPER16HN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.