Status: | Active |
---|---|
Series: | VIPER0P |
RoHS: | Compliant |
Smart stand-by architecture using the Zero Power Mode (ZPM) |
ZPM management by MCU easily realizable |
800 V avalanche-rugged power MOSFET allowing ultra wide VAC input range to be covered |
Embedded HV startup and sense-FET |
Current mode PWM controller |
Drain current limit protection (OCP) |
Wide supply voltage range: 4.5 V to 30 V |
Self-supply option allows to remove the auxiliary winding or bias components |
Minimized system input power consumption: Less than 4 mW @ 230 VAC in ZPM Less than 10 mW @ 230 VAC in no-load condition Less than 400 mW @ 230 VAC with 250 mW load |
Less than 4 mW @ 230 VAC in ZPM |
Less than 10 mW @ 230 VAC in no-load condition |
Less than 400 mW @ 230 VAC with 250 mW load |
Jittered switching frequency reduces the EMI filter cost 60 kHz ±7% (type L) 120 kHz ±7% (type H) |
60 kHz ±7% (type L) |
120 kHz ±7% (type H) |
Embedded E/A with 1.2 V reference and separate ground for easy negative voltage setting |
Protections with automatic restart: overload/short circuit (OLP), max. duty cycle counter, VCC clamp |
Pulse-skip protection to prevent flux-runaway |
Embedded thermal shutdown |
Built in soft start for improved system reliability |
Product Specifications |
---|
DS11301 Zero-power off-line high voltage converter |
Application Notes |
---|
AN4564 Is a positive power supply mandatory for my application, or could a negative output work also? |
User Manuals |
---|
UM2167 OrCAD PSpice model usage instructions |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Power Management Guide |
VIPerPlus - Bring a Plus to your SMPS design |
VIPerPlus evaluation boards |
Ac/Dc Conv, Flyback, Nsoic-16 | Newark Electronics |
Zero Power Off Line High Voltage Converter 16-Pin SOIC Tube | Avnet America |
AC/DC CONV, FLYBACK, NSOIC-16 | element14 |
Where can I find additional details, specifications and documents for a VIPER0PLD?
Additional datasheets, footprints and schematics for VIPER0PLD are listed on our Part Details page. You can also find images and similar parts to VIPER0PLD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VIPER0PLD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VIPER0PLD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VIPER0PLD fall under?
The VIPER0PLD is listed under Power Management > AC-DC Converters > High Voltage Converters > VIPerPlus.
Can I view similar or alternative parts?
You can view similar parts to VIPER0PLD when available in the VIPerPlus range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VIPER0PLD you can contact the distributor directly for product support, shipping queries etc.
Is the VIPER0PLD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for VIPER0PLD have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and EBV Elektronik have stock available or on a lead time for VIPER0PLD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VIPER0PLD often in real-time on the comparison pages.
What if I can't find stock of VIPER0PLD?
You can fill out our help required form which you can use to request a quote for VIPER0PLD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.