Status: | Active |
---|---|
Series: | VIPER06 |
RoHS: | Compliant |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.43
|
2,475
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
2,475
in stock
|
Buy Now | |
element14
from US$0.45
|
2,475
in stock
|
Buy Now | |
Avnet Silica
-
|
1,800
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
-
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
800 V avalanche rugged power section |
PWM operation with frequency jittering for low EMI |
Operating frequency: 30 kHz for VIPER06Xx 60 kHz for VIPER06Lx 115 kHz for VIPER06Hx |
30 kHz for VIPER06Xx |
60 kHz for VIPER06Lx |
115 kHz for VIPER06Hx |
No need for an auxiliary winding in low-power applications |
Standby power < 30 mW at 265 VAC |
Limiting current with adjustable set point |
On-board soft-start |
Safe auto-restart after a fault condition |
Hysteretic thermal shutdown |
Product Specifications |
---|
DS8888 Energy saving high voltage converter for direct feedback |
User Manuals |
---|
UM2167 OrCAD PSpice model usage instructions |
UM1470 STEVAL-ISA096V1 -12 V/150 mA adaptable buck-boost converter |
Design Notes & Tips |
---|
DT0036 Improving voltage regulation of a buck converter using the VIPerPLUS |
DN0009 VIPer06X buck regulator, 12V 140 mA |
Presentations |
---|
VIPerx6 family |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Power Management Guide |
VIPerPlus - Bring a Plus to your SMPS design |
VIPerPlus evaluation boards |
Ac/Dc Conv, Buck/Flyback, Ssop-10 | Newark Electronics |
AC/DC CONV, BUCK/FLYBACK, SSOP-10 | element14 |
Off Line Converter 10-Pin SSO Tube | Avnet Silica |
VIPER06 Series 23.5 V 33 KHz Energy Saving High Voltage Converter - SSOP-10 | Future Electronics |
Where can I find additional details, specifications and documents for a VIPER06XS?
Additional datasheets, footprints and schematics for VIPER06XS are listed on our Part Details page. You can also find images and similar parts to VIPER06XS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VIPER06XS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VIPER06XS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VIPER06XS fall under?
The VIPER06XS is listed under Power Management > AC-DC Converters > High Voltage Converters > VIPerPlus.
Can I view similar or alternative parts?
You can view similar parts to VIPER06XS when available in the VIPerPlus range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VIPER06XS you can contact the distributor directly for product support, shipping queries etc.
Is the VIPER06XS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for VIPER06XS have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for VIPER06XS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VIPER06XS often in real-time on the comparison pages.
What if I can't find stock of VIPER06XS?
You can fill out our help required form which you can use to request a quote for VIPER06XS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.