Status: | Unknown |
---|---|
Series: | TransGuard Series |
RoHS: | Unknown |
Voltage Rating VAC | 30V |
---|---|
Voltage Rating V DC | 34V |
Product Range | TransGuard Series |
Clamping Voltage Vc Max | 77V |
Varistor Case Style | 2220 [5650 Metric] |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 2kA |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Peak Energy (10/1000uS) | 12J |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
VARISTOR, AUTO, 34V, 77V, 2220 | element14 |
VC 2220 DC=34V CL=77V 12J | Rutronik |
Gls Encaps Auto Series Transguard 2220 Case 34Vdc 12J 2000A Rohs Compliant: No |Kyocera Avx VGAS222034Y770DP. | Newark Electronics |
Var 30VAC 34VDC 2kA 47V 2220 SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a VGAS222034Y770DP?
Additional datasheets, footprints and schematics for VGAS222034Y770DP are listed on our Part Details page. You can also find images and similar parts to VGAS222034Y770DP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VGAS222034Y770DP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VGAS222034Y770DP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VGAS222034Y770DP fall under?
The VGAS222034Y770DP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VGAS222034Y770DP when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VGAS222034Y770DP you can contact the distributor directly for product support, shipping queries etc.
Is the VGAS222034Y770DP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VGAS222034Y770DP have stock available?
Authorised distributors including element14, Farnell, Rutronik, Newark Electronics and Avnet America have stock available or on a lead time for VGAS222034Y770DP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VGAS222034Y770DP often in real-time on the comparison pages.
What if I can't find stock of VGAS222034Y770DP?
You can fill out our help required form which you can use to request a quote for VGAS222034Y770DP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.