VGAS121065P131DP TVS - Transient Voltage Suppressors by KYOCERA AVX

VARISTOR AUTO 65V 130V 1210

Status: Unknown
Series: TransGuard Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.40

Distributor Stock
Logo for Farnell
Farnell
from US$0.49
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.85
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.40
-
Buy Now
Logo for element14
element14
from US$0.51
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Voltage Rating VAC 50V
Voltage Rating V DC 65V
Product Range TransGuard Series
Clamping Voltage Vc Max 135V
Varistor Case Style 1210 [3225 Metric]
Varistor Type Multilayer Varistor (MLV)
Peak Surge Current @ 8/20µs 350A
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Peak Energy (10/1000uS) 2.7J
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Varistor, Auto, 65V, 130V, 1210 | Newark Electronics
82 V 350 A Varistor 1 Circuit Surface Mount, MLCV 1210 (3225 Metric) | Future Electronics
VARISTOR, AUTO, 65V, 130V, 1210 | element14
Var 50VAC 65VDC 350A 82V 1210 SMD T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VGAS121065P131DP?

Additional datasheets, footprints and schematics for VGAS121065P131DP are listed on our Part Details page. You can also find images and similar parts to VGAS121065P131DP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VGAS121065P131DP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VGAS121065P131DP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VGAS121065P131DP fall under?

The VGAS121065P131DP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.

Can I view similar or alternative parts?

You can view similar parts to VGAS121065P131DP when available in the TVS Varistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VGAS121065P131DP you can contact the distributor directly for product support, shipping queries etc.

Is the VGAS121065P131DP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for VGAS121065P131DP have stock available?

Authorised distributors including Newark Electronics, Future Electronics, element14, Farnell and Avnet America have stock available or on a lead time for VGAS121065P131DP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VGAS121065P131DP often in real-time on the comparison pages.

What if I can't find stock of VGAS121065P131DP?

You can fill out our help required form which you can use to request a quote for VGAS121065P131DP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay