VG222056Y111DP TVS - Transient Voltage Suppressors by KYOCERA AVX

VARISTOR MULTILAYER 56VDC 110V 2220

Status: Unknown
Series: TransGuard Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.66

Distributor Stock
Logo for Farnell
Farnell
from US$0.66
817
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.65
817
in stock
Buy Now
Logo for element14
element14
from US$0.79
817
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.72
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Voltage Rating VAC 40V
Voltage Rating V DC 56V
Product Range TransGuard Series
Clamping Voltage Vc Max 110V
Varistor Case Style 2220 [5650 Metric]
Varistor Type Multilayer Varistor (MLV)
Peak Surge Current @ 8/20µs 1kA
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Peak Energy (10/1000uS) 9J
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Varistor, Multilayer, 56Vdc, 110V, 2220 | Newark Electronics
VARISTOR, MULTILAYER, 56VDC, 110V, 2220 | element14
68V 1kA Varistor 1 Circuit Surface Mount 2220 (5750 Metric) | Future Electronics
Var 40VAC 56VDC 1000A 68V 2220 SMD T/R | Avnet Asia


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VG222056Y111DP?

Additional datasheets, footprints and schematics for VG222056Y111DP are listed on our Part Details page. You can also find images and similar parts to VG222056Y111DP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VG222056Y111DP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VG222056Y111DP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VG222056Y111DP fall under?

The VG222056Y111DP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.

Can I view similar or alternative parts?

You can view similar parts to VG222056Y111DP when available in the TVS Varistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VG222056Y111DP you can contact the distributor directly for product support, shipping queries etc.

Is the VG222056Y111DP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for VG222056Y111DP have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet Asia have stock available or on a lead time for VG222056Y111DP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VG222056Y111DP often in real-time on the comparison pages.

What if I can't find stock of VG222056Y111DP?

You can fill out our help required form which you can use to request a quote for VG222056Y111DP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay