Status: | Unknown |
---|---|
Series: | TransGuard Series |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.87
|
153
in stock
|
Buy Now | |
Rutronik
from US$0.40
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.45
|
153
in stock
|
Buy Now | |
element14
from US$0.89
|
153
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$0.82
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Voltage Rating VAC | 30V |
---|---|
Voltage Rating V DC | 38V |
Product Range | TransGuard Series |
Clamping Voltage Vc Max | 77V |
Varistor Case Style | 2220 [5650 Metric] |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 2kA |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Peak Energy (10/1000uS) | 12J |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
VG 2220 DC=38V CL=77V 12J | Rutronik |
Varistor, 38V, 77V, 2220 | Newark Electronics |
VARISTOR, 38V, 77V, 2220 | element14 |
Var 30VAC 38VDC 2kA 47V 2220 SMD T/R | Avnet Abacus |
TransGuard Series 38 VDC 770 V Bi-Directional MLV Varistor | Future Electronics |
Where can I find additional details, specifications and documents for a VG222038Y770DP?
Additional datasheets, footprints and schematics for VG222038Y770DP are listed on our Part Details page. You can also find images and similar parts to VG222038Y770DP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VG222038Y770DP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VG222038Y770DP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VG222038Y770DP fall under?
The VG222038Y770DP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VG222038Y770DP when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VG222038Y770DP you can contact the distributor directly for product support, shipping queries etc.
Is the VG222038Y770DP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VG222038Y770DP have stock available?
Authorised distributors including Rutronik, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for VG222038Y770DP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VG222038Y770DP often in real-time on the comparison pages.
What if I can't find stock of VG222038Y770DP?
You can fill out our help required form which you can use to request a quote for VG222038Y770DP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.