VG121022R440DP TVS - Transient Voltage Suppressors by KYOCERA AVX

VARISTOR 22V 44V 1210

Status: Unknown
Series: TransGuard Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.36

Distributor Stock
Logo for Farnell
Farnell
from US$0.38
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.84
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.36
-
Buy Now
Logo for element14
element14
from US$0.38
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Voltage Rating VAC 17V
Voltage Rating V DC 22V
Product Range TransGuard Series
Clamping Voltage Vc Max 44V
Varistor Case Style 1210 [3225 Metric]
Varistor Type Multilayer Varistor (MLV)
Peak Surge Current @ 8/20µs 400A
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Peak Energy (10/1000uS) 1.7J
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Varistor, 22V, 44V, 1210 | Newark Electronics
27V 400A Varistor 1 Circuit Surface Mount, MLCV 1210 (3225 Metric) | Future Electronics
VARISTOR, 22V, 44V, 1210 | element14
Var 17VAC 22VDC 400A 27V 1210 SMD T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VG121022R440DP?

Additional datasheets, footprints and schematics for VG121022R440DP are listed on our Part Details page. You can also find images and similar parts to VG121022R440DP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VG121022R440DP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VG121022R440DP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VG121022R440DP fall under?

The VG121022R440DP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.

Can I view similar or alternative parts?

You can view similar parts to VG121022R440DP when available in the TVS Varistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VG121022R440DP you can contact the distributor directly for product support, shipping queries etc.

Is the VG121022R440DP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for VG121022R440DP have stock available?

Authorised distributors including Newark Electronics, Future Electronics, element14, Farnell and Avnet America have stock available or on a lead time for VG121022R440DP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VG121022R440DP often in real-time on the comparison pages.

What if I can't find stock of VG121022R440DP?

You can fill out our help required form which you can use to request a quote for VG121022R440DP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay