Status: | Unknown |
---|---|
Series: | VFT30 Series |
RoHS: | Unknown |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.53
|
2,004
in stock
|
Buy Now | |
Newark Electronics
from US$0.79
|
2,005
in stock
|
Buy Now | |
element14
from US$0.63
|
2,004
in stock
|
Buy Now | |
Chip One Stop
from US$0.52
|
1
in stock
|
Buy Now | |
Future Electronics
from US$0.60
|
-
|
Buy Now | |
Avnet America
from US$0.63
|
-
|
Buy Now | |
RS Americas
from US$0.92
|
-
|
Buy Now | |
TTI Europe
from US$0.58
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 45V |
---|---|
Forward Current If(AV) | 30A |
Diode Configuration | Single |
Diode Case Style | ITO-220AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 700mV |
Forward Surge Current Ifsm Max | 200A |
Operating Temperature Max | 150°C |
Product Range | VFT30 Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Diode Type | Schottky |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +150°C |
Semiconductor Technology | Si |
Diode, Schottky, 30A, 45V, Ito-220Ac-2 | Newark Electronics |
DIODE, SCHOTTKY, 45V, 30A, ITO-220AC | element14 |
VFT3045 Series 30 A 45 V Trench MOS Barrier Schottky Rectifier - ITO-220AC | Future Electronics |
Diode Schottky 45V 30A 2-Pin(2+Tab) ITO-220AC Tube | Avnet America |
Semiconductor, Rectifier | RS Americas |
30A 45V SKY ITO220AC | TTI Europe |
Where can I find additional details, specifications and documents for a VFT3045BP-M3/4W?
Additional datasheets, footprints and schematics for VFT3045BP-M3/4W are listed on our Part Details page. You can also find images and similar parts to VFT3045BP-M3/4W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VFT3045BP-M3/4W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VFT3045BP-M3/4W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VFT3045BP-M3/4W fall under?
The VFT3045BP-M3/4W is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to VFT3045BP-M3/4W when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VFT3045BP-M3/4W you can contact the distributor directly for product support, shipping queries etc.
Is the VFT3045BP-M3/4W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VFT3045BP-M3/4W have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Future Electronics have stock available or on a lead time for VFT3045BP-M3/4W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VFT3045BP-M3/4W often in real-time on the comparison pages.
What if I can't find stock of VFT3045BP-M3/4W?
You can fill out our help required form which you can use to request a quote for VFT3045BP-M3/4W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.