VFC32KPG4 Data & Signal Conversion by Texas Instruments

IC V/F-F/V CONVERTER DIP14

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Frequency 500kHz
Full Scale Range 10kHz to 100kHz
Linearity % 0.05%
Supply Voltage Range ± 11V to ± 20V
Digital IC Case DIP
No. of Pins 14Pins
Product Range -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Bandwidth 0.5MHz
Base Number 32
Converter Type Frequency / Voltage + Voltage / Frequency
IC Generic Number 32
Input Voltage Max 20V
Linearity ± 0.01%
Logic Function Number 32
Operating Temperature Max 85°C
Operating Temperature Min -25°C
Operating Temperature Range -25°C to +85°C
Output Current Max 10mA
Output Voltage Max 10V
Supply Current 5.5mA
Supply Voltage Max 20V
Supply Voltage Min 11V
Termination Type Through Hole


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VFC32KPG4?

Additional datasheets, footprints and schematics for VFC32KPG4 are listed on our Part Details page. You can also find images and similar parts to VFC32KPG4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VFC32KPG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VFC32KPG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VFC32KPG4 fall under?

The VFC32KPG4 is listed under Semiconductors - ICs > Data & Signal Conversion > V/F & F/V Converters.

Can I view similar or alternative parts?

You can view similar parts to VFC32KPG4 when available in the V/F & F/V Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VFC32KPG4 you can contact the distributor directly for product support, shipping queries etc.

Is the VFC32KPG4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for VFC32KPG4 have stock available?

There is no stock from authorised distributors for VFC32KPG4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VFC32KPG4 often in real-time on the comparison pages.

What if I can't find stock of VFC32KPG4?

You can fill out our help required form which you can use to request a quote for VFC32KPG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay