Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.96
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.52
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$14.03
|
614
in stock
|
Buy Now | |
element14
from US$14.20
|
614
in stock
|
Buy Now | |
Farnell
from US$13.21
|
614
in stock
|
Buy Now | |
Chip One Stop
from US$9.49
|
83
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.83
|
11
in stock
|
Buy Now | |
Texas Instruments
from US$6.96
|
-
|
Buy Now |
Frequency | 500kHz |
---|---|
Full Scale Range | 10kHz to 100kHz |
Linearity % | 0.05% |
Supply Voltage Range | ± 11V to ± 20V |
Digital IC Case | DIP |
No. of Pins | 14Pins |
Product Range | - |
MSL | - |
Packaging | Each |
Ic, V/F-F/V Converter, Dip14 | Newark Electronics |
IC, V/F-F/V CONVERTER, DIP14 | element14 |
IC: U/f, f/U converter | Transfer Multisort Elektronik |
Volt to Freq/Freq to Volt Conv 100KHz | RS |
Voltage-to-frequency and frequency-to-voltage converter with 0.05% linearity error at 500 kHz | Texas Instruments |
Where can I find additional details, specifications and documents for a VFC32KP?
Additional datasheets, footprints and schematics for VFC32KP are listed on our Part Details page. You can also find images and similar parts to VFC32KP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VFC32KP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VFC32KP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VFC32KP fall under?
The VFC32KP is listed under Semiconductors - ICs > Data & Signal Conversion > V/F & F/V Converters.
Can I view similar or alternative parts?
You can view similar parts to VFC32KP when available in the V/F & F/V Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VFC32KP you can contact the distributor directly for product support, shipping queries etc.
Is the VFC32KP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VFC32KP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for VFC32KP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VFC32KP often in real-time on the comparison pages.
What if I can't find stock of VFC32KP?
You can fill out our help required form which you can use to request a quote for VFC32KP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.