Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clamping Voltage Vc Max | 12V |
---|---|
Diode Case Style | SOD-523 |
No. of Pins | 2Pins |
Operating Voltage | - |
Power Dissipation Pd | - |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
ESD Suppressor TVS 5KV | RS |
VESD03-02V-G-08, Uni-Directional ESD Protection Diode, 63W, 2-Pin SOD-523 | Siliconix / Vishay VESD03-02V-G-08 | RS Americas |
DIODE, ESD PROTECTION, 3V, SOD-523 | Farnell |
Esd Protrection Diode, 12V, 1Sod-523 | Newark Electronics |
Where can I find additional details, specifications and documents for a VESD03-02V-G-08?
Additional datasheets, footprints and schematics for VESD03-02V-G-08 are listed on our Part Details page. You can also find images and similar parts to VESD03-02V-G-08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VESD03-02V-G-08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VESD03-02V-G-08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VESD03-02V-G-08 fall under?
The VESD03-02V-G-08 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to VESD03-02V-G-08 when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VESD03-02V-G-08 you can contact the distributor directly for product support, shipping queries etc.
Is the VESD03-02V-G-08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VESD03-02V-G-08 have stock available?
Authorised distributors including Chip One Stop, RS, RS Americas, element14 and Farnell have stock available or on a lead time for VESD03-02V-G-08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VESD03-02V-G-08 often in real-time on the comparison pages.
What if I can't find stock of VESD03-02V-G-08?
You can fill out our help required form which you can use to request a quote for VESD03-02V-G-08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.