Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.12
Sleeving / Tubing Type | Expandable |
---|---|
Sleeving Material | PE (Polyester) |
Sleeving Colour | Black / White |
Internal Diameter | 19.05mm |
Length - Metric | 75m |
Length - Imperial | 246ft |
Sleeving, Expandable , 19.05Mm, Black/White Tracer,per M | Newark Electronics |
SLEEVING, EXPANDABLE , 19.05MM, BLACK/WHITE TRACER,,PER M | element14 |
VERSAFLEX-FR-3/4-09-SP | Avnet America |
Sleeving, Expandable, Braided, Polyester, Flame-Retardant, 3/4 in., 75 Meters | TE Connectivity VERSAFLEX-FR-3/4-09-SP | RS Americas |
Spiral Wraps, Sleeves, Tubing & Conduit BRAID .748_ BK/WH PRICE PER METER | Sager |
Where can I find additional details, specifications and documents for a VERSAFLEX-FR-3/4-09-SP?
Additional datasheets, footprints and schematics for VERSAFLEX-FR-3/4-09-SP are listed on our Part Details page. You can also find images and similar parts to VERSAFLEX-FR-3/4-09-SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VERSAFLEX-FR-3/4-09-SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VERSAFLEX-FR-3/4-09-SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VERSAFLEX-FR-3/4-09-SP fall under?
The VERSAFLEX-FR-3/4-09-SP is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to VERSAFLEX-FR-3/4-09-SP when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VERSAFLEX-FR-3/4-09-SP you can contact the distributor directly for product support, shipping queries etc.
Is the VERSAFLEX-FR-3/4-09-SP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VERSAFLEX-FR-3/4-09-SP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for VERSAFLEX-FR-3/4-09-SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VERSAFLEX-FR-3/4-09-SP often in real-time on the comparison pages.
What if I can't find stock of VERSAFLEX-FR-3/4-09-SP?
You can fill out our help required form which you can use to request a quote for VERSAFLEX-FR-3/4-09-SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.