VERSAFLEX-FR-1/2-09-SP Cable by TE Connectivity

SLEEVING EXPANDABLE 12.7MM BLACK/WHITE TRACER PER M

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.26

Distributor Stock
Logo for Farnell
Farnell
from US$2.13
450
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.99
450
in stock
Buy Now
Logo for element14
element14
from US$1.50
450
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.26
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now

Specifications

Sleeving / Tubing Type Expandable
Sleeving Material PE (Polyester)
Sleeving Colour Black / White
Internal Diameter 12.7mm
Length - Metric 150m
Length - Imperial 492.1ft

Alternative Descriptions

Sleeving, Expandable , 12.7Mm, Black/White Tracer, Per M | Newark Electronics
SLEEVING, EXPANDABLE , 12.7MM, BLACK/WHITE TRACER,, PER M | element14
VERSAFLEX-FR-1/2-09-SP | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VERSAFLEX-FR-1/2-09-SP?

Additional datasheets, footprints and schematics for VERSAFLEX-FR-1/2-09-SP are listed on our Part Details page. You can also find images and similar parts to VERSAFLEX-FR-1/2-09-SP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VERSAFLEX-FR-1/2-09-SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VERSAFLEX-FR-1/2-09-SP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VERSAFLEX-FR-1/2-09-SP fall under?

The VERSAFLEX-FR-1/2-09-SP is listed under Cable Leads & Connectors > Cable > Cable Accessories.

Can I view similar or alternative parts?

You can view similar parts to VERSAFLEX-FR-1/2-09-SP when available in the Cable Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VERSAFLEX-FR-1/2-09-SP you can contact the distributor directly for product support, shipping queries etc.

Is the VERSAFLEX-FR-1/2-09-SP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for VERSAFLEX-FR-1/2-09-SP have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Power and Signal Group have stock available or on a lead time for VERSAFLEX-FR-1/2-09-SP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VERSAFLEX-FR-1/2-09-SP often in real-time on the comparison pages.

What if I can't find stock of VERSAFLEX-FR-1/2-09-SP?

You can fill out our help required form which you can use to request a quote for VERSAFLEX-FR-1/2-09-SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay