Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.60
|
3,300
in stock
|
Buy Now | |
TTI Europe
from US$0.44
|
3,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.58
|
3,300
in stock
|
Buy Now | |
element14
from US$0.52
|
3,300
in stock
|
Buy Now | |
Rapid Electronics
from US$0.68
|
1,500
in stock
|
Buy Now | |
Avnet America
from US$0.58
|
-
|
Buy Now | |
RS Americas
from US$323.46
|
-
|
Buy Now |
Sleeving / Tubing Type | Expandable |
---|---|
Sleeving Material | PE (Polyester) |
Sleeving Colour | Black |
Internal Diameter | 6.35mm |
Length - Metric | 300m |
Length - Imperial | 984.3ft |
Colour | Black |
VERSAFLEX-1/4-0-SP | TTI Europe |
Sleeving, Expandable Braided, 6.35Mm, Black, Per M | Newark Electronics |
SLEEVING, EXPANDABLE BRAIDED, 6.35MM, BLACK, PER M | element14 |
Spiral Wraps Sleeves Tubing&Conduit BRAID .236 | Rapid Electronics |
Raychem, Sleeving, Expandable, Braided, Polyester, 1/4 in., 1800 M Spool | TE Connectivity VERSAFLEX-1/4-0-SP | RS Americas |
Where can I find additional details, specifications and documents for a VERSAFLEX-1/4-0-SP?
Additional datasheets, footprints and schematics for VERSAFLEX-1/4-0-SP are listed on our Part Details page. You can also find images and similar parts to VERSAFLEX-1/4-0-SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VERSAFLEX-1/4-0-SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VERSAFLEX-1/4-0-SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VERSAFLEX-1/4-0-SP fall under?
The VERSAFLEX-1/4-0-SP is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to VERSAFLEX-1/4-0-SP when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VERSAFLEX-1/4-0-SP you can contact the distributor directly for product support, shipping queries etc.
Is the VERSAFLEX-1/4-0-SP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VERSAFLEX-1/4-0-SP have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for VERSAFLEX-1/4-0-SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VERSAFLEX-1/4-0-SP often in real-time on the comparison pages.
What if I can't find stock of VERSAFLEX-1/4-0-SP?
You can fill out our help required form which you can use to request a quote for VERSAFLEX-1/4-0-SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.