Status: | Unknown |
---|---|
Series: | Versafit Series |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$68.77 |
No stock
|
Buy Now | |
Heilind Electronics | US$0.51 |
20,314
|
Buy Now | |
TTI Europe | US$0.22 |
6,000
|
Buy Now | |
Heilind Electronics Asia | US$0.51 |
3,385
|
Buy Now | |
WireMasters | US$0.52 |
852
|
Buy Now | |
Rapid Electronics | US$0.35 |
750
|
Buy Now | |
Chip One Stop | US$0.46 |
750
|
Buy Now | |
Newark Electronics | US$0.20 |
-
|
Buy Now | |
element14 | US$70.74 |
-
|
Buy Now |
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 0.11" |
I.D. Supplied - Metric | 2.79mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 500ft |
Length - Metric | 152.4m |
I.D. Recovered Max - Imperial | 0.046" |
I.D. Recovered Max - Metric | 1.2mm |
Shrink Tubing / Boot Material | PO (Polyolefin) |
Product Range | Versafit Series |
SVHC | No SVHC (27-Jun-2018) |
NB20424001 M23053/5-103-0 M23053/5-303-0 | Heilind Electronics |
VERSAFIT-3/32-0-SP | TTI Europe |
Heatshrinkable Tubing | WireMasters |
Shrink Ratio:2:1 | Newark Electronics |
Where can I find additional details, specifications and documents for a VERSAFIT-3/32-0-SP?
Additional datasheets, footprints and schematics for VERSAFIT-3/32-0-SP are listed on our Part Details page. You can also find images and similar parts to VERSAFIT-3/32-0-SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VERSAFIT-3/32-0-SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VERSAFIT-3/32-0-SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VERSAFIT-3/32-0-SP fall under?
The VERSAFIT-3/32-0-SP is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to VERSAFIT-3/32-0-SP when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VERSAFIT-3/32-0-SP you can contact the distributor directly for product support, shipping queries etc.
Is the VERSAFIT-3/32-0-SP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VERSAFIT-3/32-0-SP have stock available?
Authorised distributors including Heilind Electronics, TTI Europe, Heilind Electronics Asia, WireMasters and Rapid Electronics have stock available or on a lead time for VERSAFIT-3/32-0-SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VERSAFIT-3/32-0-SP often in real-time on the comparison pages.
What if I can't find stock of VERSAFIT-3/32-0-SP?
You can fill out our help required form which you can use to request a quote for VERSAFIT-3/32-0-SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.