Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Wavelength Typ | 850nm |
---|---|
Viewing Angle | 120° |
Power Consumption | - |
No. of Pins | 3Pins |
Transistor Case Style | PLCC |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
Photo Trans. Smd Plcc2 W.base |Vishay VEMT4700-GS08 | Newark Electronics |
830 nm â–’ 60â–‘ Extra Wide Viewing Angle PLCC-3 SMT Silicon NPN Phototransistor | Future Electronics |
Phototransistor IR Chip Silicon 850nm 2-Pin PLCC T/R | Avnet America |
PHOTO TRANSISTOR 450-1080NM | TTI Europe |
PHOTO TRANSISTOR, NPN, 850NM, PLCC-3 | Farnell |
Where can I find additional details, specifications and documents for a VEMT4700-GS08?
Additional datasheets, footprints and schematics for VEMT4700-GS08 are listed on our Part Details page. You can also find images and similar parts to VEMT4700-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VEMT4700-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VEMT4700-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VEMT4700-GS08 fall under?
The VEMT4700-GS08 is listed under Optoelectronics & Displays > Phototransistors.
Can I view similar or alternative parts?
You can view similar parts to VEMT4700-GS08 when available in the Phototransistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VEMT4700-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the VEMT4700-GS08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VEMT4700-GS08 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for VEMT4700-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VEMT4700-GS08 often in real-time on the comparison pages.
What if I can't find stock of VEMT4700-GS08?
You can fill out our help required form which you can use to request a quote for VEMT4700-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.