Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.35
|
8,510
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
30,000
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
30,000
in stock
|
Buy Now | |
element14
from US$0.25
|
8,510
in stock
|
Buy Now | |
TTI Europe
from US$0.25
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
599
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,500
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
Rutronik
-
|
-
|
Buy Now |
Wavelength Typ | 850nm |
---|---|
Viewing Angle | 120° |
Power Consumption | 100mW |
No. of Pins | 2Pins |
Transistor Case Style | PLCC |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
Photo Trans. Smd Plcc2 Rohs Compliant: No |Vishay VEMT3700-GS08 | Newark Electronics |
Phototransistor IR Chip Silicon 850nm 2-Pin PLCC T/R | Avnet America |
PHOTO TRANSISTOR, NPN, 850NM, PLCC-2 | element14 |
PHOTO TRANSISTOR 450-1080NM | TTI Europe |
Phototransistor | Transfer Multisort Elektronik |
830 nm â–’ 60â–‘ Extra Wide Viewing Angle PLCC-2 SMT Silicon NPN Phototransistor | Future Electronics |
PHOTOTRANSISTOR SMD | Rutronik |
Where can I find additional details, specifications and documents for a VEMT3700-GS08?
Additional datasheets, footprints and schematics for VEMT3700-GS08 are listed on our Part Details page. You can also find images and similar parts to VEMT3700-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VEMT3700-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VEMT3700-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VEMT3700-GS08 fall under?
The VEMT3700-GS08 is listed under Optoelectronics & Displays > Phototransistors.
Can I view similar or alternative parts?
You can view similar parts to VEMT3700-GS08 when available in the Phototransistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VEMT3700-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the VEMT3700-GS08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VEMT3700-GS08 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and TTI Europe have stock available or on a lead time for VEMT3700-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VEMT3700-GS08 often in real-time on the comparison pages.
What if I can't find stock of VEMT3700-GS08?
You can fill out our help required form which you can use to request a quote for VEMT3700-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.