Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.39
|
4,880
in stock
|
Buy Now | |
Rutronik
from US$0.15
|
-
|
Buy Now | |
Newark Electronics
from US$0.35
|
-
|
Buy Now | |
Future Electronics
from US$0.25
|
-
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
TTI Europe
from US$0.18
|
-
|
Buy Now | |
Farnell
from US$0.27
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Wavelength Typ | 860nm |
---|---|
Viewing Angle | 70° |
Power Consumption | - |
No. of Pins | 2Pins |
Transistor Case Style | SMD |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2A - 4 weeks |
SVHC | No SVHC (15-Jan-2019) |
NPN PHOTO TRANS SMD RWG-e3 | RS |
PHOTOTRANS REVERSE AEC-Q101 70° | Rutronik |
Phototransistor, Npn, 860Nm, Smd | Newark Electronics |
NPN 860 nm â–’35â–‘ Top View Domed Reverse Gull Wing SMT Phototransistor | Future Electronics |
Phototransistor Chip 860nm 2-Pin SMD T/R | Avnet America |
NPN PHOTO TRANS SMD 790-970NM | TTI Europe |
PHOTO TRANSISTOR, NPN, SMD | Farnell |
Where can I find additional details, specifications and documents for a VEMT2003X01?
Additional datasheets, footprints and schematics for VEMT2003X01 are listed on our Part Details page. You can also find images and similar parts to VEMT2003X01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VEMT2003X01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VEMT2003X01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VEMT2003X01 fall under?
The VEMT2003X01 is listed under Optoelectronics & Displays > Phototransistors.
Can I view similar or alternative parts?
You can view similar parts to VEMT2003X01 when available in the Phototransistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VEMT2003X01 you can contact the distributor directly for product support, shipping queries etc.
Is the VEMT2003X01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VEMT2003X01 have stock available?
Authorised distributors including RS, Rutronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for VEMT2003X01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VEMT2003X01 often in real-time on the comparison pages.
What if I can't find stock of VEMT2003X01?
You can fill out our help required form which you can use to request a quote for VEMT2003X01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.