Status: | Unknown |
---|---|
Series: | VEML7700 |
RoHS: | Compliant |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.65
|
17,540
in stock
|
Buy Now | |
Newark Electronics
from US$1.01
|
19,245
in stock
|
Buy Now | |
element14
from US$0.65
|
19,245
in stock
|
Buy Now | |
Farnell
from US$0.80
|
19,245
in stock
|
Buy Now | |
Future Electronics
from US$0.58
|
2,300
in stock
|
Buy Now | |
Avnet America
-
|
2,300
in stock
|
Buy Now | |
Rutronik
from US$1.04
|
-
|
Buy Now | |
TTI Europe
from US$0.59
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Package type: surface-mount |
Package: side view |
Dimensions (L x W x H in mm): 6.8 x 2.35 x 3.0 |
Application Notes |
---|
Application Note |
Datasheet |
---|
VEML7700 |
Product Literature |
---|
Did You Know |
Tradeshow Brochure |
Selector Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-168 hours |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | Yes |
GREEN | Yes |
Ambient Light Sensor, Digital, I2C | Newark Electronics |
AMBIENT LIGHT SENSOR, DIGITAL, I2C | element14 |
high accuracy ALS with I2C interface-e4 | RS |
VEML7700 Series 3.6 V 6.8 x 2.35 x 3 mm High Accuracy Ambient Light Sensor | Future Electronics |
Light to Digital Ambient Light Sensor Digital 0lux to 167000lux 8-Pin SMD T/R | Avnet America |
High Accuracy ALS | Rutronik |
Where can I find additional details, specifications and documents for a VEML7700-TR?
Additional datasheets, footprints and schematics for VEML7700-TR are listed on our Part Details page. You can also find images and similar parts to VEML7700-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VEML7700-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VEML7700-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VEML7700-TR fall under?
The VEML7700-TR is listed under Sensors & Transducers > Sensors > Light Sensors > Ambient Light Photo Sensors.
Can I view similar or alternative parts?
You can view similar parts to VEML7700-TR when available in the Ambient Light Photo Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VEML7700-TR you can contact the distributor directly for product support, shipping queries etc.
Is the VEML7700-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VEML7700-TR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for VEML7700-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VEML7700-TR often in real-time on the comparison pages.
What if I can't find stock of VEML7700-TR?
You can fill out our help required form which you can use to request a quote for VEML7700-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.