Status: | Unknown |
---|---|
Series: | UV Sensor |
RoHS: | Unknown |
Sensor Output | Digital (I2C) |
---|---|
Sensing Range Max | 365mm |
Supply Voltage DC Min | 1.7V |
Supply Voltage DC Max | 3.6V |
Output Current | 400µA |
Product Range | UV Sensor |
Light Sensor, Digital/I2C | Newark Electronics |
Where can I find additional details, specifications and documents for a VEML6075?
Additional datasheets, footprints and schematics for VEML6075 are listed on our Part Details page. You can also find images and similar parts to VEML6075 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VEML6075 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VEML6075 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VEML6075 fall under?
The VEML6075 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to VEML6075 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VEML6075 you can contact the distributor directly for product support, shipping queries etc.
Is the VEML6075 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VEML6075 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for VEML6075.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VEML6075 often in real-time on the comparison pages.
What if I can't find stock of VEML6075?
You can fill out our help required form which you can use to request a quote for VEML6075 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.