Status: | Unknown |
---|---|
Series: | VEMI85AA-HGK |
RoHS: | Compliant |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.26
|
67,321
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
67,321
in stock
|
Buy Now | |
element14
from US$0.31
|
67,321
in stock
|
Buy Now | |
Avnet Asia
from US$0.37
|
45,000
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
12,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
3,000
in stock
|
Buy Now | |
TTI Europe
from US$0.21
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Ultra compact LLP3313-17L package |
Low package profile of 0.6 mm |
8-channel EMI-filter |
Datasheet |
---|
VEMI85AA-HGK |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Package Information |
Product Literature |
---|
Selector Guide |
Product Sheet |
Capabilities Brochure |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | Yes |
GREEN | Yes |
Esd Protection Device, 8 V, Llp3313, 16 Rohs Compliant: Yes |Vishay VEMI85AA-HGK-GS08 | Newark Electronics |
EMI FILTER W/ESD PROTECTION, 8LINE | element14 |
EMI Filter Flat Style SMD T/R | Avnet Asia |
8 Channel 7.5 Vcl 36 pF Bi-Directional SMT ESD Protected EMI Filter - LLP3313-17 | Future Electronics |
EMI FILTER 5V LLP3313-17L | TTI Europe |
Where can I find additional details, specifications and documents for a VEMI85AA-HGK-GS08?
Additional datasheets, footprints and schematics for VEMI85AA-HGK-GS08 are listed on our Part Details page. You can also find images and similar parts to VEMI85AA-HGK-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VEMI85AA-HGK-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VEMI85AA-HGK-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VEMI85AA-HGK-GS08 fall under?
The VEMI85AA-HGK-GS08 is listed under Passive Components > Filters > Integrated Passive Filters.
Can I view similar or alternative parts?
You can view similar parts to VEMI85AA-HGK-GS08 when available in the Integrated Passive Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VEMI85AA-HGK-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the VEMI85AA-HGK-GS08 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VEMI85AA-HGK-GS08 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Asia and Future Electronics have stock available or on a lead time for VEMI85AA-HGK-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VEMI85AA-HGK-GS08 often in real-time on the comparison pages.
What if I can't find stock of VEMI85AA-HGK-GS08?
You can fill out our help required form which you can use to request a quote for VEMI85AA-HGK-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.