Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Pins | 2Pins |
---|---|
Diode Case Style | SMD |
Wavelength of Peak Sensitivity | 950nm |
Angle of Half Sensitivity ± | 75° |
Dark Current | 1000pA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 100°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
PIN PHOTODIODE, 950NM, SMD | element14 |
PHOTODIODE 830NM 150°3uA AECQ10 | Rutronik |
Pin Photodiode, 950Nm, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a VEMD11940FX01?
Additional datasheets, footprints and schematics for VEMD11940FX01 are listed on our Part Details page. You can also find images and similar parts to VEMD11940FX01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VEMD11940FX01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VEMD11940FX01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VEMD11940FX01 fall under?
The VEMD11940FX01 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Photo Diodes.
Can I view similar or alternative parts?
You can view similar parts to VEMD11940FX01 when available in the Photo Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VEMD11940FX01 you can contact the distributor directly for product support, shipping queries etc.
Is the VEMD11940FX01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VEMD11940FX01 have stock available?
Authorised distributors including element14, Farnell, Rutronik and Newark Electronics have stock available or on a lead time for VEMD11940FX01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VEMD11940FX01 often in real-time on the comparison pages.
What if I can't find stock of VEMD11940FX01?
You can fill out our help required form which you can use to request a quote for VEMD11940FX01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.