VE1812K301R095 TVS - Transient Voltage Suppressors by KEMET

VARISTOR AEC-Q200 MLV 252V 1812

Status: Unknown
Series: VE Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.44

Distributor Stock
Logo for Farnell
Farnell
from US$0.41
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.47
7,000
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.47
7,000
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.59
7,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.47
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.54
-
Buy Now
Logo for element14
element14
from US$0.44
-
Buy Now

Specifications

Voltage Rating VAC 95V
Voltage Rating V DC 125V
Product Range VE Series
Clamping Voltage Vc Max 252V
Varistor Case Style 1812 [4532 Metric]
Varistor Type Multilayer Varistor (MLV)
Peak Surge Current @ 8/20µs 300A
Operating Temperature Min -55°C
Operating Temperature Max 150°C
Peak Energy (10/1000uS) 5.2J
Automotive Qualification Standard AEC-Q200
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

95.0V |Kemet VE1812K301R095 | Newark Electronics
KEMET Varistors 125V 300A 1812 AEC-Q200 | Distrelec
Varistor Multilayer 340pF 5A 150V 1812 SMD T/R | Avnet America
VE Series SMD 150 oC High Temperature Low Voltage Multilayer Chip Varistor 1812 | KEMET VE1812K301R095 | RS Americas
VARISTOR, AEC-Q200, MLV, 252V, 1812 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VE1812K301R095?

Additional datasheets, footprints and schematics for VE1812K301R095 are listed on our Part Details page. You can also find images and similar parts to VE1812K301R095 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VE1812K301R095 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VE1812K301R095 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VE1812K301R095 fall under?

The VE1812K301R095 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.

Can I view similar or alternative parts?

You can view similar parts to VE1812K301R095 when available in the TVS Varistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VE1812K301R095 you can contact the distributor directly for product support, shipping queries etc.

Is the VE1812K301R095 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for VE1812K301R095 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Distrelec, Farnell and Avnet America have stock available or on a lead time for VE1812K301R095.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VE1812K301R095 often in real-time on the comparison pages.

What if I can't find stock of VE1812K301R095?

You can fill out our help required form which you can use to request a quote for VE1812K301R095 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay