Status: | Unknown |
---|---|
Series: | VE Series |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
11,496
in stock
|
Buy Now | |
Rapid Electronics
from US$0.22
|
11,496
in stock
|
Buy Now | |
Distrelec
from US$0.29
|
11,496
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
RS Americas
from US$0.28
|
-
|
Buy Now | |
element14
from US$0.28
|
-
|
Buy Now |
Voltage Rating VAC | 14V |
---|---|
Voltage Rating V DC | 18V |
Product Range | VE Series |
Clamping Voltage Vc Max | 40V |
Varistor Case Style | 1210 [3225 Metric] |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 400A |
Operating Temperature Min | -55°C |
Operating Temperature Max | 150°C |
Peak Energy (10/1000uS) | 1.6J |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
V |Kemet VE1210K401R014 | Newark Electronics |
KEMET Varistors 18V 400A 1210 AEC-Q200 | Distrelec |
Varistor Multilayer 2000pF 3A 22V 1210 SMD T/R | Avnet America |
VE Series SMD 150 oC High Temperature Low Voltage Multilayer Chip Varistor 1210 | KEMET VE1210K401R014 | RS Americas |
VARISTOR, AEC-Q200, MLV, 40V, 1210 | Farnell |
Where can I find additional details, specifications and documents for a VE1210K401R014?
Additional datasheets, footprints and schematics for VE1210K401R014 are listed on our Part Details page. You can also find images and similar parts to VE1210K401R014 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VE1210K401R014 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VE1210K401R014 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VE1210K401R014 fall under?
The VE1210K401R014 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VE1210K401R014 when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VE1210K401R014 you can contact the distributor directly for product support, shipping queries etc.
Is the VE1210K401R014 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VE1210K401R014 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Distrelec, Avnet America and RS Americas have stock available or on a lead time for VE1210K401R014.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VE1210K401R014 often in real-time on the comparison pages.
What if I can't find stock of VE1210K401R014?
You can fill out our help required form which you can use to request a quote for VE1210K401R014 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.