Status: | Unknown |
---|---|
Series: | VE Series |
RoHS: | Unknown |
Voltage Rating VAC | 14V |
---|---|
Voltage Rating V DC | 18V |
Product Range | VE Series |
Clamping Voltage Vc Max | 40V |
Varistor Case Style | 0805 [2012 Metric] |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 120A |
Operating Temperature Min | -55°C |
Operating Temperature Max | 150°C |
Peak Energy (10/1000uS) | 400mJ |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
VARISTOR, AEC-Q200, MLV, 40V, 0805 | Farnell |
Varistor, Aec-Q200, Mlv, 40V, 0805 | Newark Electronics |
Varistor Multilayer 355pF 1A 22V 0805 SMD T/R | Avnet America |
VE Series SMD 150 oC High Temperature Low Voltage Multilayer Chip Varistor 0805 | KEMET VE0805K121R014 | RS Americas |
Where can I find additional details, specifications and documents for a VE0805K121R014?
Additional datasheets, footprints and schematics for VE0805K121R014 are listed on our Part Details page. You can also find images and similar parts to VE0805K121R014 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VE0805K121R014 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VE0805K121R014 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VE0805K121R014 fall under?
The VE0805K121R014 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VE0805K121R014 when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VE0805K121R014 you can contact the distributor directly for product support, shipping queries etc.
Is the VE0805K121R014 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VE0805K121R014 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Avnet America and RS Americas have stock available or on a lead time for VE0805K121R014.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VE0805K121R014 often in real-time on the comparison pages.
What if I can't find stock of VE0805K121R014?
You can fill out our help required form which you can use to request a quote for VE0805K121R014 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.