Status: | Unknown |
---|---|
Series: | VDRS Series |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
10,532
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
4,872
in stock
|
Buy Now | |
element14
from US$0.34
|
4,872
in stock
|
Buy Now | |
Farnell
from US$0.32
|
4,872
in stock
|
Buy Now | |
Distrelec
from US$0.29
|
1,480
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.17
|
1,025
in stock
|
Buy Now | |
Rutronik
from US$0.14
|
750
in stock
|
Buy Now | |
Avnet Abacus
-
|
11,750
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
-
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
RS Americas
from US$0.45
|
-
|
Buy Now | |
Avnet Asia
from US$0.14
|
-
|
Buy Now | |
TTI Europe
from US$0.18
|
-
|
Buy Now |
Low β high purity zinc oxide disc |
Halogen free insulating epoxy coating |
Straight leads and kinked leads |
Applications |
---|
Overvoltage and transient voltage protection |
Agency Certificates and Approvals (*.pdf) |
---|
VDE Certificate 40002622 |
cUL VZCA8.E332800 / VZCA8.GuideInfo |
ULus VZCA2.E332800 / VZCA2.GuideInfo |
Datasheet |
---|
VDRS Series |
Instructions |
---|
Handling and Mounting - Cautions and Warnings |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Contact Us |
Metal oxide varistor,10mm dia 275Vrms | RS |
Varistor, Mov, 2381594 Series, 350 V, 2.5 Ka, Disc 10Mm, Metal Oxide Varistor (Mov), 710 V Rohs Compliant: Yes |Vishay VDRS10P275BSE | Newark Electronics |
VARISTOR, 710V, DISC 7MM | element14 |
Vishay VDR High Surge Metal Oxide Varistor 275VAC, 350VDC | Distrelec |
Varistor: metal-oxide | Transfer Multisort Elektronik |
VDRS 10mm DC=350V CL=710V 63J | Rutronik |
Var MOV 275VAC/350VDC 2500A 430V Radial Bulk | Avnet Abacus |
VDRS Series 350 V 25 A 270 pF Metal Oxide Standard Varistor | Future Electronics |
Varistors, VDR ST 10D 2500A 275V STLDS BULK e3 | Vishay Dale VDRS10P275BSE | RS Americas |
Where can I find additional details, specifications and documents for a VDRS10P275BSE?
Additional datasheets, footprints and schematics for VDRS10P275BSE are listed on our Part Details page. You can also find images and similar parts to VDRS10P275BSE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VDRS10P275BSE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VDRS10P275BSE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VDRS10P275BSE fall under?
The VDRS10P275BSE is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VDRS10P275BSE when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VDRS10P275BSE you can contact the distributor directly for product support, shipping queries etc.
Is the VDRS10P275BSE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VDRS10P275BSE have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for VDRS10P275BSE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VDRS10P275BSE often in real-time on the comparison pages.
What if I can't find stock of VDRS10P275BSE?
You can fill out our help required form which you can use to request a quote for VDRS10P275BSE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.