Status: | Unknown |
---|---|
Series: | VDM.10.0 Series |
RoHS: | Unknown |
LED Colour | Yellow |
---|---|
Forward Current If | 20mA |
Forward Voltage | 2V |
Luminous Intensity | 30.25mcd |
No. of Digits / Alpha | 1 |
Character Size | 10mm |
Common Connection | Common Cathode |
Product Range | VDM.10.0 Series |
SVHC | No SVHC (15-Jan-2019) |
Display, Seven Segment, 10Mm, Yellow | Newark Electronics |
VDMY10 Series Yellow 7 Segment 589 nm SMT Display 10 mm Common Cathode | Future Electronics |
Displays Segmented Module 1DIGIT 8LED Yellow 10-Pin SMD T/R | Avnet America |
DISPLAY, SEVEN SEGMENT, 10MM, YELLOW | element14 |
SMD DISPLAY 7SEG 10MM YELLOW | TTI Europe |
Where can I find additional details, specifications and documents for a VDMY10C0?
Additional datasheets, footprints and schematics for VDMY10C0 are listed on our Part Details page. You can also find images and similar parts to VDMY10C0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VDMY10C0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VDMY10C0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VDMY10C0 fall under?
The VDMY10C0 is listed under Optoelectronics & Displays > Displays > LED Displays.
Can I view similar or alternative parts?
You can view similar parts to VDMY10C0 when available in the LED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VDMY10C0 you can contact the distributor directly for product support, shipping queries etc.
Is the VDMY10C0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VDMY10C0 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for VDMY10C0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VDMY10C0 often in real-time on the comparison pages.
What if I can't find stock of VDMY10C0?
You can fill out our help required form which you can use to request a quote for VDMY10C0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.