Status: | Unknown |
---|---|
Series: | VDM.10A1 Series |
RoHS: | Unknown |
LED Colour | Orange |
---|---|
Forward Current If | 20mA |
Forward Voltage | 2V |
Luminous Intensity | 8.25mcd |
No. of Digits / Alpha | 1 |
Character Size | 10mm |
Common Connection | Common Anode |
Product Range | VDM.10A1 Series |
SVHC | No SVHC (15-Jan-2019) |
Display, 7-Segment, 10Mm, Orange, Full Reel | Newark Electronics |
DISPLAY, SEVEN SEGMENT, 10MM, ORANGE | Farnell |
Displays Segmented Module 1DIGIT 8LED Orange 10-Pin SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a VDMO10A1?
Additional datasheets, footprints and schematics for VDMO10A1 are listed on our Part Details page. You can also find images and similar parts to VDMO10A1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VDMO10A1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VDMO10A1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VDMO10A1 fall under?
The VDMO10A1 is listed under Optoelectronics & Displays > Displays > LED Displays.
Can I view similar or alternative parts?
You can view similar parts to VDMO10A1 when available in the LED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VDMO10A1 you can contact the distributor directly for product support, shipping queries etc.
Is the VDMO10A1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VDMO10A1 have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet America have stock available or on a lead time for VDMO10A1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VDMO10A1 often in real-time on the comparison pages.
What if I can't find stock of VDMO10A1?
You can fill out our help required form which you can use to request a quote for VDMO10A1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.