Status: | Unknown |
---|---|
Series: | VCS Series |
RoHS: | Unknown |
Operating Pressure Max | - |
---|---|
Sensor Body Material | Nylon 6.6 (Polyamide 6.6) |
Output Current | 1A |
Product Range | VCS Series |
VCS-06 Liquid Level Sensor Liquid Level Switch Mounting: Top Bottom Medium/Liquid: Oil Fuel Alcohol Contact Form: A Port Fitting: M8 Internal Liquid Level Switch Material: Glass Filled Nylon 6.6 Top Oil A | Vertical Compact Liquid Level Switch | Part Number: VCS-06 | Internal Number: 20017616-06 | Glass Filled Nylon 6.6 | TE Connectivity | TE Store |
SENSOR, LIQUID LEVEL, VERTICAL, NYLON | Farnell |
Where can I find additional details, specifications and documents for a VCS-06?
Additional datasheets, footprints and schematics for VCS-06 are listed on our Part Details page. You can also find images and similar parts to VCS-06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VCS-06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VCS-06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VCS-06 fall under?
The VCS-06 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to VCS-06 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VCS-06 you can contact the distributor directly for product support, shipping queries etc.
Is the VCS-06 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VCS-06 have stock available?
Authorised distributors including TE Store and Farnell have stock available or on a lead time for VCS-06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VCS-06 often in real-time on the comparison pages.
What if I can't find stock of VCS-06?
You can fill out our help required form which you can use to request a quote for VCS-06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.