Status: | Unknown |
---|---|
Series: | VCS Series |
RoHS: | Unknown |
Operating Pressure Max | - |
---|---|
Sensor Body Material | - |
Output Current | - |
Product Range | VCS Series |
Body Material | PP (Polypropylene) |
Case Material | Polypropylene |
Colour | Black |
Contact Configuration | SPST-NO |
Contact Current AC Max | 1A |
Contact Voltage AC Max | 250V |
External Length / Height | 59mm |
Fixing Hole Diameter | 8.5mm |
Float Diameter | 30mm |
Height | 59mm |
Lead Length | 0.1m |
Material | Foamed Polypropylene (float Material) |
Operating Temperature Max | 60°C |
Operating Temperature Min | -30°C |
Power Rating | 15W |
Sensor Output | SPST-NO / SPST-NC |
Specific Gravity of Liquid Min | 0.65 |
Switching Voltage AC / DC Max | 250VAC |
FLOAT SWITCH, VERT | element14 |
Float Switch, Vert | Newark Electronics |
VCS-02 Liquid Level Sensor Liquid Level Switch Mounting: Bottom Top Medium/Liquid: Water Contact Form: A Port Fitting: M8 Internal Liquid Level Switch Material: Glass Filled Polypropylene and Foamed Polypropylene Bottom Water | Vertical Compact Liquid Level Switch | Part Number: VCS-02 | Internal Number: 20017616-02 | Glass Filled Polypropylene and Foamed Polypropylene | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a VCS-02?
Additional datasheets, footprints and schematics for VCS-02 are listed on our Part Details page. You can also find images and similar parts to VCS-02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VCS-02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VCS-02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VCS-02 fall under?
The VCS-02 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to VCS-02 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VCS-02 you can contact the distributor directly for product support, shipping queries etc.
Is the VCS-02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VCS-02 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell and TE Store have stock available or on a lead time for VCS-02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VCS-02 often in real-time on the comparison pages.
What if I can't find stock of VCS-02?
You can fill out our help required form which you can use to request a quote for VCS-02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.