Status: | Unknown |
---|---|
Series: | VCNL4020X01 |
RoHS: | Compliant |
Prices starting from US$1.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.22
|
965
in stock
|
Buy Now | |
Newark Electronics
from US$2.05
|
7,195
in stock
|
Buy Now | |
element14
from US$1.74
|
6,580
in stock
|
Buy Now | |
Farnell
from US$1.64
|
6,580
in stock
|
Buy Now | |
Chip One Stop
from US$1.41
|
3,300
in stock
|
Buy Now | |
Distrelec
from US$2.31
|
3,299
in stock
|
Buy Now | |
Rutronik
from US$1.49
|
-
|
Buy Now | |
Avnet America
from US$1.43
|
-
|
Buy Now | |
TTI Europe
from US$1.47
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Package type: surface-mount |
Dimensions (L x W x H in mm): 4.90 x 2.40 x 0.83 |
AEC-Q101 qualified |
Applications |
---|
Proximity sensor for: |
Mobile devices (e.g. smart phones, touch phones, PDAs, GPS) for touch screen locking, power saving etc. |
Automotive for presence detection |
Application Notes |
---|
Application Note |
Datasheet |
---|
VCNL4020X01 |
General Information |
---|
Tech Note |
Symbols and Terminology |
Physics and Technology |
VCNL4020 Sensor Board Files |
Product Literature |
---|
Did You Know |
Proximity Sensors Light to Digital VCNL4x Series |
Force Sensing Using Optical Sensors |
Selector Guide |
Infographic |
Tradeshow Brochure |
Infograph |
Product Overview |
Quality Info |
---|
Reliability and Statistics Glossary |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-168 hours |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | Yes |
GREEN | Yes |
Ambient Light & Prox Sensor, Smd, 3.6V | Newark Electronics |
OPTICAL SENSOR, 200MM, I2C | element14 |
Vishay Ambient Light and Proximity Sensor 540 nm , Pins 10 | Distrelec |
Proximity/Ambient Light Sensor, IR, I2C | RS |
Proximity-Ambient Light Sensor | Rutronik |
Proximity and Ambient Light Sensor 10-Pin SMD T/R | Avnet America |
ALS PROXIMITY SOR AECQ101 | TTI Europe |
Where can I find additional details, specifications and documents for a VCNL4020X01-GS08?
Additional datasheets, footprints and schematics for VCNL4020X01-GS08 are listed on our Part Details page. You can also find images and similar parts to VCNL4020X01-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VCNL4020X01-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VCNL4020X01-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VCNL4020X01-GS08 fall under?
The VCNL4020X01-GS08 is listed under Sensors & Transducers > Sensors > Light Sensors > Integrated Ambient Light and Proximity Sensors.
Can I view similar or alternative parts?
You can view similar parts to VCNL4020X01-GS08 when available in the Integrated Ambient Light and Proximity Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VCNL4020X01-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the VCNL4020X01-GS08 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VCNL4020X01-GS08 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Distrelec have stock available or on a lead time for VCNL4020X01-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VCNL4020X01-GS08 often in real-time on the comparison pages.
What if I can't find stock of VCNL4020X01-GS08?
You can fill out our help required form which you can use to request a quote for VCNL4020X01-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.