Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Package type: surface-mount |
Dimensions (L x W x H in mm): 4.90 x 2.40 x 0.83 |
Integrated modules: infrared emitter (IRED), ambient light sensor (ALS-PD), proximity sensor (PD), and signal conditioning IC |
Applications |
---|
Proximity sensor for mobile devices (e.g. smart phones, touch phones, PDA, GPS) for touch screen locking, power saving, etc. |
Integrated ambient light function for display/keypad contrast control and dimming of mobile devices |
Proximity / optical switch for consumer, computing and industrial devices and displays |
Application Notes |
---|
Application Note |
Datasheet |
---|
VCNL4020 |
General Information |
---|
Tech Note |
Physics and Technology |
Symbols and Terminology |
Product Literature |
---|
Did You Know |
Selector Guide |
Tradeshow Brochure |
Product Overview |
Quality Info |
---|
Reliability and Statistics Glossary |
PROXIMITY SENSOR, 3.6V, SMD | element14 |
Proximity Sensor, 3.6V, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a VCNL4020?
Additional datasheets, footprints and schematics for VCNL4020 are listed on our Part Details page. You can also find images and similar parts to VCNL4020 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VCNL4020 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VCNL4020 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VCNL4020 fall under?
The VCNL4020 is listed under Sensors & Transducers > Sensors > Light Sensors > Integrated Ambient Light and Proximity Sensors.
Can I view similar or alternative parts?
You can view similar parts to VCNL4020 when available in the Integrated Ambient Light and Proximity Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VCNL4020 you can contact the distributor directly for product support, shipping queries etc.
Is the VCNL4020 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VCNL4020 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for VCNL4020.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VCNL4020 often in real-time on the comparison pages.
What if I can't find stock of VCNL4020?
You can fill out our help required form which you can use to request a quote for VCNL4020 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.