VCNL4000DEMOKIT Optoelectronics, LEDs & Displays by Vishay Intertechnology

SENSOR STARTER KIT

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The VCNL40x0 sensors are fully integrated proximity and ambient light sensors. They combine an infrared emitter and PIN photodiode for proximity measurement, ambient light sensor, and signal processing IC in a single package with a 16 bit ADC. The devices provide ambient light sensing to support conventional backlight and display brightness auto-adjustment, and proximity sensing to minimize accidental touch input that can lead to call drops and camera launch for smart phones. With a range of up to 20 cm (7.9"), these stand-alone, single components greatly simplify the use and design-in of a proximity sensor in consumer and industrial applications because no mechanical barriers are required to optically isolate the emitter from the detector. The sensors feature a miniature leadless package (LLP) for surface mounting with a low profile of 0.75 mm for VCNL4000 and VCNL4010 and 0.83mm for VCNL4020 and VCNL3020. Through the standard I2C bus serial digital interface, they allow easy access to a “Proximity Signal” and “Light Intensity” measurement without complex calculations or programming. All versions besides the VCNL4000 offer a programmable interrupt function which may be used as a wake-up function for the microcontroller when a proximity event or ambient light change occurs; reducing processing overhead by eliminating the need for continuous polling.

Where to Buy

Prices starting from US$55.54

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for element14
element14
from US$55.54
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Data Rate Max -
Supply Voltage Min -
Supply Voltage Max -
Supply Current -
Data Transmission Distance -
Peak Wavelength -
Operating Temperature Min -
Operating Temperature Max -
Product Range -
Application Sub Type Proximity Sensor
Features Ambient Light Sensor with Infrared Emitter I2C Interface
Kit Application Type Sensor
Kit Contents Demo Board for VCNL4010 USB Dongle Software Licence

Alternative Descriptions

Demo, Vcnl4000 | Newark Electronics
DEMO Kit For VCNL4xxx Proximity Sensor | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VCNL4000DEMOKIT?

Additional datasheets, footprints and schematics for VCNL4000DEMOKIT are listed on our Part Details page. You can also find images and similar parts to VCNL4000DEMOKIT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VCNL4000DEMOKIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VCNL4000DEMOKIT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VCNL4000DEMOKIT fall under?

The VCNL4000DEMOKIT is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Infrared Products.

Can I view similar or alternative parts?

You can view similar parts to VCNL4000DEMOKIT when available in the Infrared Products range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VCNL4000DEMOKIT you can contact the distributor directly for product support, shipping queries etc.

Is the VCNL4000DEMOKIT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for VCNL4000DEMOKIT have stock available?

Authorised distributors including element14, Newark Electronics and Avnet America have stock available or on a lead time for VCNL4000DEMOKIT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VCNL4000DEMOKIT often in real-time on the comparison pages.

What if I can't find stock of VCNL4000DEMOKIT?

You can fill out our help required form which you can use to request a quote for VCNL4000DEMOKIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay