Status: | Unknown |
---|---|
Series: | AntennaGuard Series |
RoHS: | Unknown |
Voltage Rating VAC | - |
---|---|
Voltage Rating V DC | 15V |
Product Range | AntennaGuard Series |
Clamping Voltage Vc Max | - |
Varistor Case Style | 0402 [1005 Metric] |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Peak Energy (10/1000uS) | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
VCH4AG Series 15 V 0.47 pF 0402 Multilayer Ceramic Transient Voltage Suppressor | Future Electronics |
Varistor, Mlv, 135V, 0402 | Newark Electronics |
VARISTOR, MLV, 135V, 0402 | element14 |
Var MLV 15VDC 0402 SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a VCH4AG150R4MATWA?
Additional datasheets, footprints and schematics for VCH4AG150R4MATWA are listed on our Part Details page. You can also find images and similar parts to VCH4AG150R4MATWA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VCH4AG150R4MATWA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VCH4AG150R4MATWA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VCH4AG150R4MATWA fall under?
The VCH4AG150R4MATWA is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VCH4AG150R4MATWA when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VCH4AG150R4MATWA you can contact the distributor directly for product support, shipping queries etc.
Is the VCH4AG150R4MATWA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VCH4AG150R4MATWA have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for VCH4AG150R4MATWA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VCH4AG150R4MATWA often in real-time on the comparison pages.
What if I can't find stock of VCH4AG150R4MATWA?
You can fill out our help required form which you can use to request a quote for VCH4AG150R4MATWA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.