Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Clamping Voltage Vc Max | - |
---|---|
Diode Case Style | 0402 |
No. of Pins | 2Pins |
Operating Voltage | 10V |
Power Dissipation Pd | - |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
Tvs Diode, 10V, 0402, Full Reel | Newark Electronics |
VARISTOR TVS 10V .8PF 0402 | Future Electronics |
SUPPRESSOR | RS Americas |
16R1244 | element14 |
TVS DIODE, 10V, 0402 | Farnell |
Var MLV 10VDC 0402 SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a VCH4AG100R8MATWA?
Additional datasheets, footprints and schematics for VCH4AG100R8MATWA are listed on our Part Details page. You can also find images and similar parts to VCH4AG100R8MATWA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VCH4AG100R8MATWA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VCH4AG100R8MATWA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VCH4AG100R8MATWA fall under?
The VCH4AG100R8MATWA is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to VCH4AG100R8MATWA when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VCH4AG100R8MATWA you can contact the distributor directly for product support, shipping queries etc.
Is the VCH4AG100R8MATWA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VCH4AG100R8MATWA have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for VCH4AG100R8MATWA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VCH4AG100R8MATWA often in real-time on the comparison pages.
What if I can't find stock of VCH4AG100R8MATWA?
You can fill out our help required form which you can use to request a quote for VCH4AG100R8MATWA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.