Status: | Unknown |
---|---|
Series: | VCF Series |
RoHS: | Unknown |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.30
|
245
in stock
|
Buy Now | |
TTI Europe
from US$0.86
|
14,350
in stock
|
Buy Now | |
Rapid Electronics
from US$1.10
|
3,505
in stock
|
Buy Now | |
Chip One Stop
from US$1.09
|
3,505
in stock
|
Buy Now | |
element14
from US$0.93
|
1,621
in stock
|
Buy Now | |
Farnell
from US$0.87
|
1,621
in stock
|
Buy Now | |
Newark Electronics
from US$1.10
|
854
in stock
|
Buy Now | |
Relay Specialties
from US$0.39
|
408
in stock
|
Buy Now | |
Carlton-Bates
-
|
2,333
in stock
|
Buy Now | |
Avnet America
from US$1.05
|
-
|
Buy Now | |
RS Americas
from US$1.36
|
-
|
Buy Now | |
TE Store
from US$0.87
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Socket Mounting | DIN Rail Panel |
---|---|
Socket Terminals | Quick Connect |
No. of Pins | 5Pins |
Current Rating | - |
Voltage Rating | - |
Product Range | VCF Series |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Wiring Harness Socket |
For Use With | TE ISO Series Plug-In Relays |
RELAY SOCKET | TTI Europe |
VCF4-1001=CONNECTOR HOUSING | Rapid Electronics |
WIRING HARNESS SOCKET, DIN RAIL/PANEL | element14 |
Relay Socket | Newark Electronics |
TYCO P&B CONNECTOR, HOUSING | Relay Specialties |
VCF4-1001 CONNECTOR,HOUSING | RS |
General Purpose Relay Socket, 5-Blade PC Board Mount - 3-1393310-7 | Carlton-Bates |
Conn Housing RCP 5 POS Crimp ST | Avnet America |
VCF4-1001, CONNECTOR, HOUSING | TE Connectivity VCF4-1001 | RS Americas |
VCF4-1001=CONNECTOR,HOUSING Relay Socket Type: Wiring Harness Relay Socket For Use With: Plug-In Mini ISO Relays Wiring Harness Plug-In Mini ISO Relays | Relay Socket | Part Number: VCF4-1001 | Internal Number: 3-1393310-7 | TE Connectivity | TE Store |
VCF4-1001=CONNECTOR,HOUSING | Power and Signal Group |
Where can I find additional details, specifications and documents for a VCF4-1001?
Additional datasheets, footprints and schematics for VCF4-1001 are listed on our Part Details page. You can also find images and similar parts to VCF4-1001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VCF4-1001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VCF4-1001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VCF4-1001 fall under?
The VCF4-1001 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to VCF4-1001 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VCF4-1001 you can contact the distributor directly for product support, shipping queries etc.
Is the VCF4-1001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VCF4-1001 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for VCF4-1001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VCF4-1001 often in real-time on the comparison pages.
What if I can't find stock of VCF4-1001?
You can fill out our help required form which you can use to request a quote for VCF4-1001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.