Status: | Unknown |
---|---|
Series: | TransGuard Series |
RoHS: | Unknown |
Voltage Rating VAC | 42V |
---|---|
Voltage Rating V DC | 60V |
Product Range | TransGuard Series |
Clamping Voltage Vc Max | 120V |
Varistor Case Style | 1210 [3225 Metric] |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 250A |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Peak Energy (10/1000uS) | 1.5J |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Varistors 42VAC 60VDC 1.5J 400pF 76 V 120V | Rapid Electronics |
Varistor, 60V, 1.5J, Surface Mount Rohs Compliant: Yes |Kyocera Avx VCAS121060J121DP | Newark Electronics |
VARISTOR, AUTO, 60V, 120V, 1210 | Farnell |
Var 42VAC 60VDC 250A 76V 1210 SMD T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a VCAS121060J121DP?
Additional datasheets, footprints and schematics for VCAS121060J121DP are listed on our Part Details page. You can also find images and similar parts to VCAS121060J121DP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VCAS121060J121DP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VCAS121060J121DP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VCAS121060J121DP fall under?
The VCAS121060J121DP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VCAS121060J121DP when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VCAS121060J121DP you can contact the distributor directly for product support, shipping queries etc.
Is the VCAS121060J121DP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VCAS121060J121DP have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Farnell and Avnet Abacus have stock available or on a lead time for VCAS121060J121DP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VCAS121060J121DP often in real-time on the comparison pages.
What if I can't find stock of VCAS121060J121DP?
You can fill out our help required form which you can use to request a quote for VCAS121060J121DP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.