Status: | Unknown |
---|---|
Series: | TransGuard Automotive Series |
RoHS: | Unknown |
Prices starting from US$0.36
Voltage Rating VAC | 18V |
---|---|
Voltage Rating V DC | 26V |
Product Range | TransGuard Automotive Series |
Clamping Voltage Vc Max | 60V |
Varistor Case Style | 1210 [3225 Metric] |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 300A |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Peak Energy (10/1000uS) | 1.2J |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Breakover Voltage Min | 34.5V |
Capacitance | 2150pF |
Nom Operating Voltage | 26V |
Varistor, Auto, 1210, 26V | Newark Electronics |
VARISTOR, AUTO, 1210, 26V | element14 |
Varistors 18VAC 26VDC 1.2J 2150pF 34.5 V 60V | Future Electronics |
Var MLV 18VAC/26VDC 300A 34.5V 1210 SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a VCAS121026H560DP?
Additional datasheets, footprints and schematics for VCAS121026H560DP are listed on our Part Details page. You can also find images and similar parts to VCAS121026H560DP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VCAS121026H560DP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VCAS121026H560DP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VCAS121026H560DP fall under?
The VCAS121026H560DP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VCAS121026H560DP when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VCAS121026H560DP you can contact the distributor directly for product support, shipping queries etc.
Is the VCAS121026H560DP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VCAS121026H560DP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for VCAS121026H560DP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VCAS121026H560DP often in real-time on the comparison pages.
What if I can't find stock of VCAS121026H560DP?
You can fill out our help required form which you can use to request a quote for VCAS121026H560DP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.