VCAS120642K900DP TVS - Transient Voltage Suppressors by KYOCERA AVX

VARISTOR AUTO 42V 90V 1206

Status: Unknown
Series: TransGuard Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.20

Distributor Stock
Logo for Farnell
Farnell
from US$0.22
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.45
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.20
-
Buy Now
Logo for element14
element14
from US$0.23
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Voltage Rating VAC 32V
Voltage Rating V DC 42V
Product Range TransGuard Series
Clamping Voltage Vc Max 90V
Varistor Case Style 1206 [3216 Metric]
Varistor Type Multilayer Varistor (MLV)
Peak Surge Current @ 8/20µs 200A
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Peak Energy (10/1000uS) 600mJ
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Varistor, Auto, 42V, 90V, 1206 | Newark Electronics
Multilayer Varistors for Automotive Applications | Future Electronics
VARISTOR, AUTO, 42V, 90V, 1206 | element14
Var 32VAC 42VDC 200A 56V 1206 SMD T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VCAS120642K900DP?

Additional datasheets, footprints and schematics for VCAS120642K900DP are listed on our Part Details page. You can also find images and similar parts to VCAS120642K900DP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VCAS120642K900DP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VCAS120642K900DP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VCAS120642K900DP fall under?

The VCAS120642K900DP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.

Can I view similar or alternative parts?

You can view similar parts to VCAS120642K900DP when available in the TVS Varistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VCAS120642K900DP you can contact the distributor directly for product support, shipping queries etc.

Is the VCAS120642K900DP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for VCAS120642K900DP have stock available?

Authorised distributors including Newark Electronics, Future Electronics, element14, Farnell and Avnet America have stock available or on a lead time for VCAS120642K900DP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VCAS120642K900DP often in real-time on the comparison pages.

What if I can't find stock of VCAS120642K900DP?

You can fill out our help required form which you can use to request a quote for VCAS120642K900DP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay