VCAS120605A150DP TVS - Transient Voltage Suppressors by KYOCERA AVX

VARISTOR AUTO 5V 18V 1206

Status: Unknown
Series: TransGuard Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The StaticGuard Automotive Series are low capacitance versions of the TransGuard and are designed for general ESD protection of CMOS, Bi-Polar, and SiGe based systems. The low capacitance makes these products suitable for use in high speed data transmission lines.

Where to Buy

Prices starting from US$0.14

Distributor Stock
Logo for Farnell
Farnell
from US$0.14
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.38
-
Buy Now
Logo for element14
element14
from US$0.14
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Voltage Rating VAC 4V
Voltage Rating V DC 5.6V
Product Range TransGuard Series
Clamping Voltage Vc Max 18V
Varistor Case Style 1206 [3216 Metric]
Varistor Type Multilayer Varistor (MLV)
Peak Surge Current @ 8/20µs 40A
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Peak Energy (10/1000uS) 100mJ
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Varistor, Auto, 5V, 18V, 1206 | Newark Electronics
VARISTOR, AUTO, 5V, 18V, 1206 | element14
Var 4VAC 5.6VDC 40A 8.5V 1206 SMD T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VCAS120605A150DP?

Additional datasheets, footprints and schematics for VCAS120605A150DP are listed on our Part Details page. You can also find images and similar parts to VCAS120605A150DP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VCAS120605A150DP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VCAS120605A150DP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VCAS120605A150DP fall under?

The VCAS120605A150DP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.

Can I view similar or alternative parts?

You can view similar parts to VCAS120605A150DP when available in the TVS Varistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VCAS120605A150DP you can contact the distributor directly for product support, shipping queries etc.

Is the VCAS120605A150DP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for VCAS120605A150DP have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for VCAS120605A150DP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VCAS120605A150DP often in real-time on the comparison pages.

What if I can't find stock of VCAS120605A150DP?

You can fill out our help required form which you can use to request a quote for VCAS120605A150DP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay