Status: | Unknown |
---|---|
Series: | StaticGuard Series |
RoHS: | Unknown |
Voltage Rating VAC | 14V |
---|---|
Voltage Rating V DC | 18V |
Product Range | StaticGuard Series |
Clamping Voltage Vc Max | 50V |
Varistor Case Style | 0805 [2012 Metric] |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 30A |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Peak Energy (10/1000uS) | 100mJ |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Varistor, 80Pf, 0603, 18Vdc, 14Vac | Newark Electronics |
VARISTOR, 80PF, 0603, 18VDC, 14VAC | element14 |
Varistor Multilayer 80pF 1A 40V 0805 SMD T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a VCAS08LC18A500RP?
Additional datasheets, footprints and schematics for VCAS08LC18A500RP are listed on our Part Details page. You can also find images and similar parts to VCAS08LC18A500RP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VCAS08LC18A500RP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VCAS08LC18A500RP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VCAS08LC18A500RP fall under?
The VCAS08LC18A500RP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VCAS08LC18A500RP when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VCAS08LC18A500RP you can contact the distributor directly for product support, shipping queries etc.
Is the VCAS08LC18A500RP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VCAS08LC18A500RP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for VCAS08LC18A500RP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VCAS08LC18A500RP often in real-time on the comparison pages.
What if I can't find stock of VCAS08LC18A500RP?
You can fill out our help required form which you can use to request a quote for VCAS08LC18A500RP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.