VCAS080531C650DP TVS - Transient Voltage Suppressors by KYOCERA AVX

VARISTOR AUTO 31V 67V 0805

Status: Unknown
Series: TransGuard Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.09

Distributor Stock
Logo for Farnell
Farnell
from US$0.09
No stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.09
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Voltage Rating VAC 25V
Voltage Rating V DC 31V
Product Range TransGuard Series
Clamping Voltage Vc Max 65V
Varistor Case Style 0805 [2012 Metric]
Varistor Type Multilayer Varistor (MLV)
Peak Surge Current @ 8/20µs 80A
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Peak Energy (10/1000uS) 300mJ
Automotive Qualification Standard -
SVHC No SVHC (17-Dec-2015)

Alternative Descriptions

VARISTOR, AUTO, 31V, 67V, 0805 | Farnell
Var 25VAC 31VDC 80A 39V 0805 SMD T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VCAS080531C650DP?

Additional datasheets, footprints and schematics for VCAS080531C650DP are listed on our Part Details page. You can also find images and similar parts to VCAS080531C650DP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VCAS080531C650DP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VCAS080531C650DP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VCAS080531C650DP fall under?

The VCAS080531C650DP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.

Can I view similar or alternative parts?

You can view similar parts to VCAS080531C650DP when available in the TVS Varistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VCAS080531C650DP you can contact the distributor directly for product support, shipping queries etc.

Is the VCAS080531C650DP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for VCAS080531C650DP have stock available?

Authorised distributors including TTI Europe, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for VCAS080531C650DP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VCAS080531C650DP often in real-time on the comparison pages.

What if I can't find stock of VCAS080531C650DP?

You can fill out our help required form which you can use to request a quote for VCAS080531C650DP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay