VCAS06LC18X500RP TVS - Transient Voltage Suppressors by KYOCERA AVX

VARISTOR 50PF 0603 18VDC 14VAC

Status: Unknown
Series: StaticGuard Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0364

Distributor Stock
Logo for Farnell
Farnell
from US$0.09
No stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.0364
-
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.30
-
Buy Now
Logo for element14
element14
from US$0.12
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.0428
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Voltage Rating VAC 14V
Voltage Rating V DC 18V
Product Range StaticGuard Series
Clamping Voltage Vc Max 50V
Varistor Case Style 0603 [1608 Metric]
Varistor Type Multilayer Varistor (MLV)
Peak Surge Current @ 8/20µs 30A
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Peak Energy (10/1000uS) 50mJ
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

VC0603 DC=18V CL=50V 0,05J | Rutronik
Varistor, 50Pf, 0603, 18Vdc, 14Vac | Newark Electronics
VARISTOR, 50PF, 0603, 18VDC, 14VAC | element14
Var 14VAC 18VDC 30A 0603 SMD T/R | Avnet Asia


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VCAS06LC18X500RP?

Additional datasheets, footprints and schematics for VCAS06LC18X500RP are listed on our Part Details page. You can also find images and similar parts to VCAS06LC18X500RP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VCAS06LC18X500RP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VCAS06LC18X500RP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VCAS06LC18X500RP fall under?

The VCAS06LC18X500RP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.

Can I view similar or alternative parts?

You can view similar parts to VCAS06LC18X500RP when available in the TVS Varistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VCAS06LC18X500RP you can contact the distributor directly for product support, shipping queries etc.

Is the VCAS06LC18X500RP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for VCAS06LC18X500RP have stock available?

Authorised distributors including Rutronik, Newark Electronics, element14, TTI Europe and Farnell have stock available or on a lead time for VCAS06LC18X500RP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VCAS06LC18X500RP often in real-time on the comparison pages.

What if I can't find stock of VCAS06LC18X500RP?

You can fill out our help required form which you can use to request a quote for VCAS06LC18X500RP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay