Status: | Unknown |
---|---|
Series: | TransGuard Automotive Series |
RoHS: | Unknown |
Voltage Rating VAC | 18V |
---|---|
Voltage Rating V DC | 26V |
Product Range | TransGuard Automotive Series |
Clamping Voltage Vc Max | 60V |
Varistor Case Style | 0603 [1608 Metric] |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 30A |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Peak Energy (10/1000uS) | 100mJ |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Varistor, Aec-Q200, Mlv, 60V, 0603 |Kyocera Avx VCAS060326A580DP | Newark Electronics |
Varistors 18VAC 26VDC 0.1J 155pF 34.5 V 60V | Future Electronics |
Var MLV 18VAC/26VDC 30A 34.5V 0603 SMD T/R | Avnet America |
VARISTOR, AUTO, 0603, 26V | Farnell |
Where can I find additional details, specifications and documents for a VCAS060326A580DP?
Additional datasheets, footprints and schematics for VCAS060326A580DP are listed on our Part Details page. You can also find images and similar parts to VCAS060326A580DP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VCAS060326A580DP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VCAS060326A580DP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VCAS060326A580DP fall under?
The VCAS060326A580DP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VCAS060326A580DP when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VCAS060326A580DP you can contact the distributor directly for product support, shipping queries etc.
Is the VCAS060326A580DP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VCAS060326A580DP have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, TTI Europe and Farnell have stock available or on a lead time for VCAS060326A580DP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VCAS060326A580DP often in real-time on the comparison pages.
What if I can't find stock of VCAS060326A580DP?
You can fill out our help required form which you can use to request a quote for VCAS060326A580DP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.